EN
  • EN
  • DE

MAX2654EXT-T

Part No MAX2654EXT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.4GHz to 1.7GHz
P1dB -18dBm
Gain 15.1dB
Noise Figure 1.5dB
RF Type GPS, PCS, DCS, WLL
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.8mA
Test Frequency 1.575GHz
Case / Package SC-70-6
Win Source Part Number 111610-MAX2654EXT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2654EXT-T CAD Model

Description

The MAX2654EXT-T is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This LNA is optimized for applications in the GPS, Galileo, and GLONASS frequency bands, making it an exceptional choice for navigation and positioning systems. The MAX2654EXT-T is part of Maxim's extended-temperature product line, ensuring reliable operation in demanding environmental conditions.

With its ultra-low noise figure of 0.8dB and high gain of 20.5dB, the MAX2654EXT-T provides superior signal amplification, which is critical for maintaining signal integrity in noisy environments. The device operates over a broad frequency range, ensuring versatility across different systems and applications. Its exceptional performance characteristics make it suitable for use in automotive telematics, mobile handsets, base stations, and other RF front-end modules.

The MAX2654EXT-T is designed with an advanced silicon-germanium (SiGe) process, which contributes to its low noise figure and high linearity. This technology allows the device to achieve high performance without compromising on power efficiency. It operates from a single 1.6V to 3.3V supply, which is ideal for battery-powered devices where power conservation is critical.

The LNA comes in a compact, lead-free, 6-pin SC70 package, making it easy to integrate into space-constrained applications. Its small footprint and low profile facilitate the design of miniaturized PCB layouts, which is particularly beneficial for portable electronic devices. Additionally, the MAX2654EXT-T features an integrated power-down mode, which can be controlled via a logic input, allowing for further power savings when the amplifier is not in use.

Maxim Integrated's commitment to quality and performance is evident in the MAX2654EXT-T LNA. Its robust design, coupled with its ability to operate in extreme temperatures ranging from -40°C to +85°C, ensures that it can withstand harsh operating conditions and maintain consistent performance. This product is a reliable solution for designers seeking to enhance the sensitivity and dynamic range of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3028 $117.2520
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess